Del-Tron Precision, Inc. Roller Rail Set DT-1071

Description
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1071
Description
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1071

Suppliers

Company
Product
Description
Supplier Links
Roller Rail Set - DT-1071 - Reid Supply
Norton Shores, MI, United States
Roller Rail Set
DT-1071
Roller Rail Set DT-1071
These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction. . DT-1071

These products are compact that can support and guide heavy loads with high accuracy, excellent repeatability and low friction.


. DT-1071

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number DT-1071
Product Name Roller Rail Set
Guide Width / Diameter 0.5590 inch (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-500 - Jergens, Inc.
Specs
Guide Length 19.69 inch (500 mm)
View Details
Linear Guide Rails - 1766671 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.3543 inch (9 mm)
Guide Length 15.55 inch (395 mm)
View Details
Linear Motion - Spline - SS17+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.6693 inch (17 mm)
Guide Length 59.06 inch (1500 mm)
View Details
ULTRA MINI GUIDE RAIL 15-3/4
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details