Bishop-Wisecarver Corporation Linear Rail; Open Guide Channel WZ-479

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 11 mm, and a length of 720 mm.
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 11 mm, and a length of 720 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear Rail; Open Guide Channel - WZ-479 - Reid Supply
Norton Shores, MI, United States
Linear Rail; Open Guide Channel
WZ-479
Linear Rail; Open Guide Channel WZ-479
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 11 mm, and a length of 720 mm.

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 11 mm, and a length of 720 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-479
Product Name Linear Rail; Open Guide Channel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
Linear Guideways - QH Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Linear Guide Rails - 1766679 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 13.78 inch (350 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M26063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details