Ewellix Ball Bearing Slide Assemblies, Linear Carriage SKF-1

Description
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-1
Description
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-1

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Slide Assemblies, Linear Carriage - SKF-1 - Reid Supply
Norton Shores, MI, United States
Ball Bearing Slide Assemblies, Linear Carriage
SKF-1
Ball Bearing Slide Assemblies, Linear Carriage SKF-1
Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-1

Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing.


. SKF-1

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number SKF-1
Product Name Ball Bearing Slide Assemblies, Linear Carriage
Description Guide / Bearing Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS30+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.18 inch (30 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Crossed Roller Rail Sets - NB-2120SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 2.76 inch (70 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRV-1XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details