Bishop-Wisecarver Corporation Linear Rail; Mini V-Groove Rail WZ-453

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of 36.5 in.
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of 36.5 in.

Suppliers

Company
Product
Description
Supplier Links
Linear Rail; Mini V-Groove Rail - WZ-453 - Reid Supply
Norton Shores, MI, United States
Linear Rail; Mini V-Groove Rail
WZ-453
Linear Rail; Mini V-Groove Rail WZ-453
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of 36.5 in.

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of 36.5 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-453
Product Name Linear Rail; Mini V-Groove Rail
Guide / Rail Shape V - Grooved Guide
Unlock Full Specs
to access all available technical data

Similar Products

Tall Magnetic Parallels - RMP-M42 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.4724 inch (12 mm)
View Details
Linear Guide Rails - 1766689 - RS Components, Ltd.
Specs
Material Steel; S55C Carbon Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 39.37 inch (1000 mm)
View Details
Linear Motion - Spline - SS45+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.77 inch (45 mm)
Guide Length 59.06 inch (1500 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-400 - LGB30-400 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details