Bishop-Wisecarver Corporation Linear Rail WZ-39

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Suppliers

Company
Product
Description
Supplier Links
Linear Rail - WZ-39 - Reid Supply
Norton Shores, MI, United States
Linear Rail
WZ-39
Linear Rail WZ-39
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of , and a length of .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-39
Product Name Linear Rail
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-300 - Jergens, Inc.
Specs
Guide Length 11.81 inch (300 mm)
View Details
Linear Guide Rails - 345430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 11.81 inch (300 mm)
View Details
Linear Motion - Spline - SS45+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.77 inch (45 mm)
Guide Length 59.06 inch (1500 mm)
View Details
MINI GUIDE BLOCK - MR-40CS - MR-40CS - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.4375 inch (11.11 mm)
View Details