Bishop-Wisecarver Corporation Linear Rail; Open Guide Channel WZ-486

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 480 mm.
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 480 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear Rail; Open Guide Channel - WZ-486 - Reid Supply
Norton Shores, MI, United States
Linear Rail; Open Guide Channel
WZ-486
Linear Rail; Open Guide Channel WZ-486
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 480 mm.

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 19.7 mm, and a length of 480 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-486
Product Name Linear Rail; Open Guide Channel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-400 - Jergens, Inc.
Specs
Guide Length 15.75 inch (400 mm)
View Details
Linear Guide Rails - 345425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 11.81 inch (300 mm)
View Details
Linear Guide Rails - 620061 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 86.61 inch (2200 mm)
View Details
MINI GUIDE BLOCK - MR-30CS - MR-30CS - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Additional Material Specifications Grey, Plain
Guide Width / Diameter 0.3125 inch (7.94 mm)
View Details