Bishop-Wisecarver Corporation Linear Rail; Open Guide Channel WZ-483

Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 15 mm, and a length of 720 mm.
Description
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 15 mm, and a length of 720 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear Rail; Open Guide Channel - WZ-483 - Reid Supply
Norton Shores, MI, United States
Linear Rail; Open Guide Channel
WZ-483
Linear Rail; Open Guide Channel WZ-483
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 15 mm, and a length of 720 mm.

These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing.


. This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted for the rollers to run on, with a height of 15 mm, and a length of 720 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-483
Product Name Linear Rail; Open Guide Channel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

MINI GUIDE RAIL - MRS40-2000 - MRS40-2000 - Sugatsune America, Inc.
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details
Recirculating Ball Slide Guide - BSG10-1-95 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 2.54 inch (64.5 mm)
View Details
Tall Magnetic Parallels - RMP-M42 - Jergens, Inc.
Specs
Guide Width / Diameter 1.73 inch (44 mm)
Guide Length 0.4724 inch (12 mm)
View Details
Miniature Crossed Roller Linear Guide - SER Type - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Miniature Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details