Bishop-Wisecarver Corporation Track Roller Assemblies, Linear Carriage WZ-501

Description
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-501
Description
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-501

Suppliers

Company
Product
Description
Supplier Links
Track Roller Assemblies, Linear Carriage - WZ-501 - Reid Supply
Norton Shores, MI, United States
Track Roller Assemblies, Linear Carriage
WZ-501
Track Roller Assemblies, Linear Carriage WZ-501
Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-501

Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly.


. WZ-501

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Bearing Rails
Product Number WZ-501
Product Name Track Roller Assemblies, Linear Carriage
Description Guide / Bearing Assembly
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® RM Rail System Base Rails - RM-200 - Jergens, Inc.
Specs
Guide Length 7.87 inch (200 mm)
View Details
Linear Guide Rails - 1766662 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.2756 inch (7 mm)
Guide Length 4.13 inch (105 mm)
View Details
Linear Motion - Spline - SS25+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.9843 inch (25 mm)
Guide Length 59.06 inch (1500 mm)
View Details
ULTRA MINI GUIDE RAIL 3-15/16
Specs
Guide / Rail Shape Miniature Guide
Material Aluminum
Additional Material Specifications Anodized
View Details