Mile-X Equipment, Inc. Baldor 8123WD Deluxe Grinder, 3 Phase, 3,600 RPM, Cast Iron BAL8123WD

Description
Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All models have cast iron tool rests and exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ¾ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 8" diameter, ¾" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Light bulbs are not supplied Shipping Weight: 112 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Applications: General purpose grinding. Used for shaping and objects by removing material. Sharpens tools. ¾ horsepower motor is suitable for heavy grinding.
Description
Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All models have cast iron tool rests and exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ¾ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 8" diameter, ¾" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Light bulbs are not supplied Shipping Weight: 112 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Applications: General purpose grinding. Used for shaping and objects by removing material. Sharpens tools. ¾ horsepower motor is suitable for heavy grinding.

Suppliers

Company
Product
Description
Supplier Links
Baldor 8123WD Deluxe Grinder, 3 Phase, 3,600 RPM, Cast Iron - BAL8123WD - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 8123WD Deluxe Grinder, 3 Phase, 3,600 RPM, Cast Iron
BAL8123WD
Baldor 8123WD Deluxe Grinder, 3 Phase, 3,600 RPM, Cast Iron BAL8123WD
Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All models have cast iron tool rests and exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ¾ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 8" diameter, ¾" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Light bulbs are not supplied Shipping Weight: 112 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Applications: General purpose grinding. Used for shaping and objects by removing material. Sharpens tools. ¾ horsepower motor is suitable for heavy grinding.

Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

All models have cast iron tool rests and exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ¾ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 3" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel
  • Wheels are 8" diameter, ¾" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Wheel guards and tool rests are cast iron
  • Furnished with GA9 lighted eyeshields
  • GA25 Tool tray
  • GA24 Water pot
  • Designed to comply with OSHA standards under normal usage
  • Light bulbs are not supplied
  • Shipping Weight: 112 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 and 60 grit wheels

Applications:

General purpose grinding. Used for shaping and objects by removing material. Sharpens tools. ¾ horsepower motor is suitable for heavy grinding.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL8123WD
Product Name Baldor 8123WD Deluxe Grinder, 3 Phase, 3,600 RPM, Cast Iron
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1248938 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 6600 rpm
Power Source Electric Motor
View Details
Extended Spindle Straight Die Grinder - SX10LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 10000 rpm
Power 0.8500 HP
View Details