Mile-X Equipment, Inc. Baldor 1022W 10" Bench Grinder, 1 HP, Single Phase BAL1022W

Description
This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. *** Actual Product May Differ From Image Shown *** Features: Two wheels 10" x 1" x 7/8" Wheel guards and tool rests are cast iron Guards are exhaust type Designed to comply with OSHA standards under normal usage Supplied with 36 and 60 Grit wheels Factory connected for 115 volts, no power cord Shipping Weight: 133 lbs Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1 horsepower or 1.5 horsepower, making it possible to grind very large objects.
Description
This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. *** Actual Product May Differ From Image Shown *** Features: Two wheels 10" x 1" x 7/8" Wheel guards and tool rests are cast iron Guards are exhaust type Designed to comply with OSHA standards under normal usage Supplied with 36 and 60 Grit wheels Factory connected for 115 volts, no power cord Shipping Weight: 133 lbs Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1 horsepower or 1.5 horsepower, making it possible to grind very large objects.

Suppliers

Company
Product
Description
Supplier Links
Baldor 1022W 10
Coldwater, OH, USA
Baldor 1022W 10" Bench Grinder, 1 HP, Single Phase
BAL1022W
Baldor 1022W 10" Bench Grinder, 1 HP, Single Phase BAL1022W
This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. *** Actual Product May Differ From Image Shown *** Features: Two wheels 10" x 1" x 7/8" Wheel guards and tool rests are cast iron Guards are exhaust type Designed to comply with OSHA standards under normal usage Supplied with 36 and 60 Grit wheels Factory connected for 115 volts, no power cord Shipping Weight: 133 lbs Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1 horsepower or 1.5 horsepower, making it possible to grind very large objects.

This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

*** Actual Product May Differ From Image Shown ***

Features:

  • Two wheels 10" x 1" x 7/8"
  • Wheel guards and tool rests are cast iron
  • Guards are exhaust type
  • Designed to comply with OSHA standards under normal usage
  • Supplied with 36 and 60 Grit wheels
  • Factory connected for 115 volts, no power cord
  • Shipping Weight: 133 lbs

Applications:

General purpose grinding. Shapes parts by removing material. Motor is rated 1 horsepower or 1.5 horsepower, making it possible to grind very large objects.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL1022W
Product Name Baldor 1022W 10" Bench Grinder, 1 HP, Single Phase
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9557PBX1 - 4-1/4" Angle Grinder Power Pack - 9557PBX1 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
View Details
Angle Grinder - RA14-115PA4 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 13000 rpm
Power 1.5 HP
View Details