Mile-X Equipment, Inc. Baldor 1021WD 10" Deluxe Bench Grinder, 3 Phase BAL1021WD

Description
Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 1½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 4" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Wheels are 10" diameter, 7/8" arbor hole Base mounted on/off switch Rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Supplied with 36 grit and 60 grit wheels Factory connected for 208-230 volts, no power cord Light bulbs are not supplied Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1.5 horsepower, making it possible to grind very large objects.
Description
Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 1½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 4" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Wheels are 10" diameter, 7/8" arbor hole Base mounted on/off switch Rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Supplied with 36 grit and 60 grit wheels Factory connected for 208-230 volts, no power cord Light bulbs are not supplied Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1.5 horsepower, making it possible to grind very large objects.

Suppliers

Company
Product
Description
Supplier Links
Baldor 1021WD 10
Coldwater, OH, USA
Baldor 1021WD 10" Deluxe Bench Grinder, 3 Phase
BAL1021WD
Baldor 1021WD 10" Deluxe Bench Grinder, 3 Phase BAL1021WD
Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 1½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 4" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Wheels are 10" diameter, 7/8" arbor hole Base mounted on/off switch Rubber feet to minimize vibration Wheel guards and tool rests are cast iron Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Supplied with 36 grit and 60 grit wheels Factory connected for 208-230 volts, no power cord Light bulbs are not supplied Applications: General purpose grinding. Shapes parts by removing material. Motor is rated 1.5 horsepower, making it possible to grind very large objects.

Baldor Electric Bench Grinder

This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Features:

  • Built for heavy duty grinding, powered by 1½ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 4" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Wheels are 10" diameter, 7/8" arbor hole
  • Base mounted on/off switch
  • Rubber feet to minimize vibration
  • Wheel guards and tool rests are cast iron
  • Furnished with GA9 lighted eyeshields
  • GA25 Tool tray
  • GA24 Water pot
  • Designed to comply with OSHA standards under normal usage
  • Supplied with 36 grit and 60 grit wheels
  • Factory connected for 208-230 volts, no power cord
  • Light bulbs are not supplied

Applications:

General purpose grinding. Shapes parts by removing material. Motor is rated 1.5 horsepower, making it possible to grind very large objects.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL1021WD
Product Name Baldor 1021WD 10" Deluxe Bench Grinder, 3 Phase
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Type Grinder; Surface
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details