Mile-X Equipment, Inc. Baldor 7307D 7" Deluxe Grinder, 3,600 RPM, Cast Iron Tool BAL7307D

Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord on 115 volt models. Two grinding wheels 7" x 1" x5/8" ½ horsepower Wheel guards and tool rests are cast iron Guards are exhaust type Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Shipping Weight: 83 lbs UL Agency Approval Supplied with 36 and 60 grit wheels Cast Iron tool rests Deluxe model includes water pot, tool tray and lighted eyeshields
Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord on 115 volt models. Two grinding wheels 7" x 1" x5/8" ½ horsepower Wheel guards and tool rests are cast iron Guards are exhaust type Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Shipping Weight: 83 lbs UL Agency Approval Supplied with 36 and 60 grit wheels Cast Iron tool rests Deluxe model includes water pot, tool tray and lighted eyeshields

Suppliers

Company
Product
Description
Supplier Links
Baldor 7307D 7
Coldwater, OH, USA
Baldor 7307D 7" Deluxe Grinder, 3,600 RPM, Cast Iron Tool
BAL7307D
Baldor 7307D 7" Deluxe Grinder, 3,600 RPM, Cast Iron Tool BAL7307D
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord on 115 volt models. Two grinding wheels 7" x 1" x5/8" ½ horsepower Wheel guards and tool rests are cast iron Guards are exhaust type Furnished with GA9 lighted eyeshields GA25 Tool tray GA24 Water pot Designed to comply with OSHA standards under normal usage Shipping Weight: 83 lbs UL Agency Approval Supplied with 36 and 60 grit wheels Cast Iron tool rests Deluxe model includes water pot, tool tray and lighted eyeshields

Baldor 7" Industrial Grinder Cast

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ½ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 3" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel
  • Wheels are 7" diameter, 5/8" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Includes 8 ft. 3 conductor power cord on 115 volt models.
  • Two grinding wheels 7" x 1" x5/8"
  • ½ horsepower
  • Wheel guards and tool rests are cast iron
  • Guards are exhaust type
  • Furnished with GA9 lighted eyeshields
  • GA25 Tool tray
  • GA24 Water pot
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 83 lbs
  • UL Agency Approval
  • Supplied with 36 and 60 grit wheels
  • Cast Iron tool rests
  • Deluxe model includes water pot, tool tray and lighted eyeshields
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL7307D
Product Name Baldor 7307D 7" Deluxe Grinder, 3,600 RPM, Cast Iron Tool
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Vertical Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 6600 to 8500 rpm
View Details
GR-20 Console Wet/Dry Coarse Grinder -  - LECO Corporation
Specs
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details