Mile-X Equipment, Inc. Baldor 7309 7" Grinder, 3 Phase, 3,600 RPM, Cast Iron Tool BAL7309

Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 72 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 208-230 volts, no power cord Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.
Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 72 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 208-230 volts, no power cord Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Suppliers

Company
Product
Description
Supplier Links
Baldor 7309 7
Coldwater, OH, USA
Baldor 7309 7" Grinder, 3 Phase, 3,600 RPM, Cast Iron Tool
BAL7309
Baldor 7309 7" Grinder, 3 Phase, 3,600 RPM, Cast Iron Tool BAL7309
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 72 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 208-230 volts, no power cord Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Baldor 7" Industrial Grinder Cast

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ½ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 3" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel
  • Wheels are 7" diameter, 5/8" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Two wheels 7" x 1" x 5/8"
  • ½ horsepower
  • All units supplied with non-lighted eyeshields
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 72 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 and 60 grit wheels
  • Cast iron tool rests
  • Factory connected for 208-230 volts, no power cord

Applications:

General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL7309
Product Name Baldor 7309 7" Grinder, 3 Phase, 3,600 RPM, Cast Iron Tool
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7031Y - 7" Angle Grinder - GA7031Y - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details
Low Vibration Die Grinder - SMD30LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 30000 rpm
View Details