Mile-X Equipment, Inc. Baldor 522 6" Diamond Tool Grinder, 115 Volt, 1/2 HP BAL522

Description
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Diamond Wheel Tool Grinders feature all cast iron construction. Precision built, they have locked double row bearings and a maximum runout of .002 for precise tool and die work. Accommodates cup wheels with 1¼" center hole. Large tool tables with protractor type tool support. Light and water pot with spout and faucet that can be moved to either side are standard equipment. Diamond wheels sold separately. Features: Precision built, for precision work, powered by ½ HP reversible Baldor motor Locked double row bearings provide vibration free operation Maximum .002 runout on face at outside edge, for precise tool & die work Large tool tables with protractor on each end to help indicate angle Protractor type tool support supplied, can be set into slot on either tool table Supplied with tool light on swivel mount may be placed over either wheel Water pot with spout and faucet, can be moved over either wheel Accommodates steel backed cup wheels 6" diameter, ¾" face, 1¼" center hole diamond wheels, sold separately Model 522 sold with 8 ft 3-conductor power cord Shipping Weight: 108 lbs UL Agency Approval Factory connected for 115 volts, power cord supplied
Description
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Diamond Wheel Tool Grinders feature all cast iron construction. Precision built, they have locked double row bearings and a maximum runout of .002 for precise tool and die work. Accommodates cup wheels with 1¼" center hole. Large tool tables with protractor type tool support. Light and water pot with spout and faucet that can be moved to either side are standard equipment. Diamond wheels sold separately. Features: Precision built, for precision work, powered by ½ HP reversible Baldor motor Locked double row bearings provide vibration free operation Maximum .002 runout on face at outside edge, for precise tool & die work Large tool tables with protractor on each end to help indicate angle Protractor type tool support supplied, can be set into slot on either tool table Supplied with tool light on swivel mount may be placed over either wheel Water pot with spout and faucet, can be moved over either wheel Accommodates steel backed cup wheels 6" diameter, ¾" face, 1¼" center hole diamond wheels, sold separately Model 522 sold with 8 ft 3-conductor power cord Shipping Weight: 108 lbs UL Agency Approval Factory connected for 115 volts, power cord supplied

Suppliers

Company
Product
Description
Supplier Links
Baldor 522 6
Coldwater, OH, USA
Baldor 522 6" Diamond Tool Grinder, 115 Volt, 1/2 HP
BAL522
Baldor 522 6" Diamond Tool Grinder, 115 Volt, 1/2 HP BAL522
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Diamond Wheel Tool Grinders feature all cast iron construction. Precision built, they have locked double row bearings and a maximum runout of .002 for precise tool and die work. Accommodates cup wheels with 1¼" center hole. Large tool tables with protractor type tool support. Light and water pot with spout and faucet that can be moved to either side are standard equipment. Diamond wheels sold separately. Features: Precision built, for precision work, powered by ½ HP reversible Baldor motor Locked double row bearings provide vibration free operation Maximum .002 runout on face at outside edge, for precise tool & die work Large tool tables with protractor on each end to help indicate angle Protractor type tool support supplied, can be set into slot on either tool table Supplied with tool light on swivel mount may be placed over either wheel Water pot with spout and faucet, can be moved over either wheel Accommodates steel backed cup wheels 6" diameter, ¾" face, 1¼" center hole diamond wheels, sold separately Model 522 sold with 8 ft 3-conductor power cord Shipping Weight: 108 lbs UL Agency Approval Factory connected for 115 volts, power cord supplied

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Baldor Diamond Wheel Tool Grinders feature all cast iron construction. Precision built, they have locked double row bearings and a maximum runout of .002 for precise tool and die work. Accommodates cup wheels with 1¼" center hole. Large tool tables with protractor type tool support. Light and water pot with spout and faucet that can be moved to either side are standard equipment. Diamond wheels sold separately.

Features:

  • Precision built, for precision work, powered by ½ HP reversible Baldor motor
  • Locked double row bearings provide vibration free operation
  • Maximum .002 runout on face at outside edge, for precise tool & die work
  • Large tool tables with protractor on each end to help indicate angle
  • Protractor type tool support supplied, can be set into slot on either tool table
  • Supplied with tool light on swivel mount may be placed over either wheel
  • Water pot with spout and faucet, can be moved over either wheel
  • Accommodates steel backed cup wheels 6" diameter, ¾" face, 1¼" center hole diamond wheels, sold separately
  • Model 522 sold with 8 ft 3-conductor power cord
  • Shipping Weight: 108 lbs
  • UL Agency Approval
  • Factory connected for 115 volts, power cord supplied
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL522
Product Name Baldor 522 6" Diamond Tool Grinder, 115 Volt, 1/2 HP
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2705529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Compuplan, Coarse Grinding Machines -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Rotary Surface Grinder (e.g., Blanchard)
Mounting Floor / Machine Tool
Rotary Speed 1500 rpm
View Details
Air Grinder - Angle Design - GA 818-250BX - DEPRAG, Inc.
Specs
Type Grinder; Disc or Wheel Face Grinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details