Mile-X Equipment, Inc. Baldor 7307 7" Grinder, 3,600 RPM, Cast Iron Tool Rest BAL7307

Description
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. ** Actual Product May Differ From Image Shown ** Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two grinding wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 70 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.
Description
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. ** Actual Product May Differ From Image Shown ** Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two grinding wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 70 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Suppliers

Company
Product
Description
Supplier Links
Baldor 7307 7
Coldwater, OH, USA
Baldor 7307 7" Grinder, 3,600 RPM, Cast Iron Tool Rest
BAL7307
Baldor 7307 7" Grinder, 3,600 RPM, Cast Iron Tool Rest BAL7307
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. ** Actual Product May Differ From Image Shown ** Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two grinding wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 70 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

** Actual Product May Differ From Image Shown **

Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ½ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 3" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide grinding wheel
  • Wheels are 7" diameter, 5/8" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Includes 8 ft. 3 conductor power cord.
  • Two grinding wheels 7" x 1" x 5/8" ½ horsepower
  • All units supplied with non-lighted eyeshields
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 70 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 and 60 grit wheels
  • Cast iron tool rests
  • Factory connected for 115 volts, power cord supplied

Applications:

General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL7307
Product Name Baldor 7307 7" Grinder, 3,600 RPM, Cast Iron Tool Rest
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2382567 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Type Grinder
Rotary Speed 0 to 21000 rpm
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
View Details