Mile-X Equipment, Inc. Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest BAL712R

Description
Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models ending in "E" have exhaust type wheel guards. Built for heavy-duty grinding, powered by ½ HP Baldor PSC type motor. Slim design provides extra clearance for grinding odd-shaped pieces Cast iron non-exhaust type. Adjustable stamp-steel tool-rest, spark-breaks and eye-shields. Grinder supplied with one coarse-grit and one medium-grit aluminum-oxide grinding wheel. Wheels are 7” diameter, 5/8” arbor hole. Base mounted on/off switch and rubber feet to minimize vibration. Includes 8-ft. 3-conductor power cord. Features: 7inch red grinder Two wheels 7" x 1" x 5/8" Wheel guards are non-exhaust type Furnished with GA10 eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 46 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Stamp Steel Tool Rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.
Description
Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models ending in "E" have exhaust type wheel guards. Built for heavy-duty grinding, powered by ½ HP Baldor PSC type motor. Slim design provides extra clearance for grinding odd-shaped pieces Cast iron non-exhaust type. Adjustable stamp-steel tool-rest, spark-breaks and eye-shields. Grinder supplied with one coarse-grit and one medium-grit aluminum-oxide grinding wheel. Wheels are 7” diameter, 5/8” arbor hole. Base mounted on/off switch and rubber feet to minimize vibration. Includes 8-ft. 3-conductor power cord. Features: 7inch red grinder Two wheels 7" x 1" x 5/8" Wheel guards are non-exhaust type Furnished with GA10 eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 46 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Stamp Steel Tool Rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Suppliers

Company
Product
Description
Supplier Links
Baldor 712R 7
Coldwater, OH, USA
Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest
BAL712R
Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest BAL712R
Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models ending in "E" have exhaust type wheel guards. Built for heavy-duty grinding, powered by ½ HP Baldor PSC type motor. Slim design provides extra clearance for grinding odd-shaped pieces Cast iron non-exhaust type. Adjustable stamp-steel tool-rest, spark-breaks and eye-shields. Grinder supplied with one coarse-grit and one medium-grit aluminum-oxide grinding wheel. Wheels are 7” diameter, 5/8” arbor hole. Base mounted on/off switch and rubber feet to minimize vibration. Includes 8-ft. 3-conductor power cord. Features: 7inch red grinder Two wheels 7" x 1" x 5/8" Wheel guards are non-exhaust type Furnished with GA10 eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 46 lbs UL and CSA Agency Approval Supplied with 36 and 60 grit wheels Stamp Steel Tool Rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models ending in "E" have exhaust type wheel guards.

  • Built for heavy-duty grinding, powered by ½ HP Baldor PSC type
    motor.
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron non-exhaust type.
  • Adjustable stamp-steel tool-rest, spark-breaks and eye-shields.
  • Grinder supplied with one coarse-grit and one medium-grit
    aluminum-oxide grinding wheel.
  • Wheels are 7” diameter, 5/8” arbor hole.
  • Base mounted on/off switch and rubber feet to minimize vibration.
  • Includes 8-ft. 3-conductor power cord.

Features:

  • 7inch red grinder
  • Two wheels 7" x 1" x 5/8"
  • Wheel guards are non-exhaust type
  • Furnished with GA10 eyeshields
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 46 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 and 60 grit wheels
  • Stamp Steel Tool Rests
  • Non-exhaust type wheel guards

Applications:

General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL712R
Product Name Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Grinders - 199007 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 8500 rpm
View Details