Mile-X Equipment, Inc. Baldor 762 7" Grinder & Buffer, 3,600 RPM, Stamp Steel Tool BAL762

Description
Baldor 7" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor PSC type motor Slim design provides extra clearance for grinding odd-shaped pieces Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 44 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Stamp steel tool rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.
Description
Baldor 7" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor PSC type motor Slim design provides extra clearance for grinding odd-shaped pieces Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 44 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Stamp steel tool rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Suppliers

Company
Product
Description
Supplier Links
Baldor 762 7
Coldwater, OH, USA
Baldor 762 7" Grinder & Buffer, 3,600 RPM, Stamp Steel Tool
BAL762
Baldor 762 7" Grinder & Buffer, 3,600 RPM, Stamp Steel Tool BAL762
Baldor 7" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor PSC type motor Slim design provides extra clearance for grinding odd-shaped pieces Non-Exhaust-type wheel guards Adjustable stamped steel tool rest, spark breaks and eyeshields Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 44 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Stamp steel tool rests Non-exhaust type wheel guards Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Baldor 7" Industrial Grinder Cast

Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ½ hp Baldor PSC type motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Non-Exhaust-type wheel guards
  • Adjustable stamped steel tool rest, spark breaks and eyeshields
  • Grinder/ Buffer supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire)
  • Wheels are 7" diameter, 5/8" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Includes 8 ft. 3 conductor power cord.
  • Two wheels 7" x 1" x 5/8"
  • ½ horsepower
  • All units supplied with non lighted eyeshields
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 44 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 grit and 0.014 wire wheel
  • Stamp steel tool rests
  • Non-exhaust type wheel guards

Applications:

General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL762
Product Name Baldor 762 7" Grinder & Buffer, 3,600 RPM, Stamp Steel Tool
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Mini Grinder - DG390 - DME Company
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Pneumatic Angle Grinder -  - DEPRAG, Inc.
Specs
Type Grinder; AngleGrinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Handheld
Rotary Speed 6600 to 15300 rpm
View Details