Mile-X Equipment, Inc. Baldor 7351 7" Grinder and Buffer, 3,600 RPM, Cast Iron Tool BAL7351

Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 68 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.
Description
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 68 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Suppliers

Company
Product
Description
Supplier Links
Baldor 7351 7
Coldwater, OH, USA
Baldor 7351 7" Grinder and Buffer, 3,600 RPM, Cast Iron Tool
BAL7351
Baldor 7351 7" Grinder and Buffer, 3,600 RPM, Cast Iron Tool BAL7351
Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 7" diameter, 5/8" arbor hole Base mounted on/off switch and rubber feet to minimize vibration Includes 8 ft. 3 conductor power cord. Two wheels 7" x 1" x 5/8" ½ horsepower All units supplied with non-lighted eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 68 lbs UL and CSA Agency Approval Supplied with 36 grit and 0.014 wire wheel Cast iron tool rests Factory connected for 115 volts, power cord supplied Applications: General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Baldor 7" Industrial Grinder Cast

This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.

Features:

  • Built for heavy duty grinding, powered by ½ hp Baldor motor
  • Slim design provides extra clearance for grinding odd-shaped pieces
  • Cast iron exhaust-type guards accommodate a 3" vent pipe
  • Adjustable cast iron tool rest, spark breaks and eyeshields
  • Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire)
  • Wheels are 7" diameter, 5/8" arbor hole
  • Base mounted on/off switch and rubber feet to minimize vibration
  • Includes 8 ft. 3 conductor power cord.
  • Two wheels 7" x 1" x 5/8"
  • ½ horsepower
  • All units supplied with non-lighted eyeshields
  • Designed to comply with OSHA standards under normal usage
  • Shipping Weight: 68 lbs
  • UL and CSA Agency Approval
  • Supplied with 36 grit and 0.014 wire wheel
  • Cast iron tool rests
  • Factory connected for 115 volts, power cord supplied

Applications:

General purpose grinding. Used for shaping objects by removing material. Sharpens small tools. Suitable for heavy grinding because of ½ horsepower motor and 7" diameter x 1" wide wheels.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Grinders and Grinding Machines
Product Number BAL7351
Product Name Baldor 7351 7" Grinder and Buffer, 3,600 RPM, Cast Iron Tool
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9564CV - 4-1/2" Angle Grinder - 9564CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 2800 to 10500 rpm
View Details
Small Angle Sander - RAM20LR-IMP - ATA Group
Specs
Type Grinder
Rotary Speed 20000 rpm
Power 0.4000 HP
View Details