O'Keefe Controls Co. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float... | |
| This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a... | |
| This panel indicates if a high liquid level condition exists when used in conjunction with our normally closed pneumatic float valves. It is an all pneumatic device. It is for... | |
| This panel indicates if a low liquid level condition exists when used in conjunction with our normally open pneumatic float valves. It is an all pneumatic device. It is for... | |
| This panel provides a pneumatic signal to control a drain valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float... | |
| This panel provides a pneumatic signal to control a fill valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float... |