Delta Controls Ltd. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Technical Data Stainless Steel Housing. Accuracy 0.2% from adjusted span. Active Temperature Compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure... | |
| Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure /... | |
| The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique... |