Whitman Controls, LLC Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These... | |
| The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side... | |
| The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing... | |
| The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the... | |
| The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted... | |
| The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. | |
| The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. | |
| The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in... | |
| The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and... | |
| The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and... | |
| The Whitman Controls L40 / L45 Series Vertical Mount CPVC Plastic Liquid Level Switches are light-weight typically used in water and potable water applications. Despite the size and weight, these... | |
| The Whitman Controls L40 / L45 Series Vertical Mount Polypropylene Plastic Liquid Level Switches are among the most versatile and durable of the vertical liquid level switch line. The polypropylene... | |
| The Whitman Controls L40 / L45 Series Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These... | |
| The Whitman Controls L40-17 Series Vertical Mount Kynar Plastic Liquid Level Switches are light-weight levels typically used in solvents and certain bases. The switch can be subjected to 100 PSIG... | |
| The Whitman Controls L54 Series Bent Stem Side Mount Stainless Steel Liquid Level Switches have 3/8” – 24 straight thread or 1/8” NPT thread fittings allowing for insertion into the... | |
| The Whitman Controls L60 / L65 Series Vertical Mount Brass Buna Liquid Level Switches are constructed with a brass stem and buna float, which allows these switches to operate in... | |
| The Whitman Controls L70 Series Mini Polypropylene Vertical Mount Liquid Level Switches are miniature in size, allowing for use across a wide range of industrial applications. These liquid levels are... | |
| Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by... |