GF Piping Systems Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing... | |
| The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene... | |
| The Guided Float Switch is designed for economical control of liquids in tanks. The switch is remarkable for its maintenance-free compact design and reed contacts with high switch capacity. It... | |
| The Multipoint Switch is based on the conductivity principle and can be applied to liquids with conductivity higher than 10 μS/cm. The probes have to be placed into the tank... | |
| The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the... | |
| The type 2260 is a rugged, high performance ultrasonic secondary lightning protection level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All... | |
| The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features... | |
| The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different... | |
| Type 2280 Tuning Forks are suitable for level detection of liquids or granular, powdered solids. Mounted on tanks filling / emptying can be controlled using these devices just as well... |