Burkert Fluid Control Systems Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology... | |
| The Type 8111 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology... | |
| The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids,... | |
| The Type 8188 is a level measurement device with cable, rod, both interchangeable probe or with coax probe, designed for continuous level measurement. The unit is suitable for liquids, for... | |
| The Type 8189 is a level measurement device with interchangeable rod probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of... | |
| Type 8137 is a non-contact radar level meter for continuous level measurement. The unit is available in two variants: ● with thread and horn antenna (ø 40 mm). Particularly suitable... | |
| Type 8138 is a non-contact radar level meter for continuous level measurement. It is particularly suitable for use in small vessels that contain beverage liquids under hygienic process conditions. |