FPI Sensors International Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch... | |
| Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50... | |
| Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at... | |
| Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 100 PSI Minimum Liquid Specific Gravity: .55 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Polypropylene Float Material: Polypropylene Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: PVC Float Material: PVC Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating at 250V:... | |
| Specifications: Stem Material: Stainless Steel Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .3 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .65 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating... | |
| Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 800 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating... | |
| Specifications: Stem Material: PVC Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V:... | |
| FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level... |