Micro Sensor Co., Ltd. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| LR725L Ultrasonic Level Meter (measuring the material level and liquid level) is a non-contact, highly reliable, cost-effective, and easy-to-install and maintain level measuring instrument, used in water treatment, municipal administration,... | |
| MPM416W submersible level transmitter with analog output and local display. Explosion proof approved, suitable for hazardous environment. · 1 2 5 10 20 50 100 200mH2O; · Accuracy: +0.25%FS(yp.) · | |
| MPM416WK level transmitter with flange installation, sensing element fixed in armoured tube for stable measurement. Explosion proof approved, suitable for hazardous environment. · 1 2 3 4mH2O · Accuracy: +0.25%FS(yp.)... | |
| MPM416WRK submersible level transmitter with flexible armoured protection tube, to work in harsh environment. Explosion proof approved, suitable for hazardous zone. · 1 2 5 10 20mH2O; · Accuracy: +0.25%FS... | |
| MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy... | |
| MPM4809TD submersible level transmitter is widely used in telecom tower station for fuel, diesel level measurement. With complete media compatibility and thunder proof protection device, care free solution in remote... | |
| MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature... | |
| MPM489WZ1 19mm diameter submersible level transmitter for small boreholes in wells, dams and many geophysical reasearch applications. · φ19mm · 10m,20m, 50m, 100m, 200m H2O · ±0.5%FS Used For: Use... | |
| A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. | |
| Level switches are devices that are used to monitor and control the level of liquid or bulk material in a tank or vessel. They are designed to sense the level... | |
| LKZLD Digital Radar Liquid Level Meter can accurately measure the polluting and corrosive media, using unique microwave technology and Echo-tech echo processing technology to adapt to various working conditions. · | |
| MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and... | |
| MPM316W submersible level sensor is used for simple measuring requirements in level measurement, including pump water level, liquid level, etc. Using highly reliable and stable solid piezoresistive pressure cell, with... | |
| MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a... | |
| MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact... | |
| MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from... | |
| MPM460W level controller with local LED display, supports relay signal, analogue or Modbus output. Maximum 5 controlling points. · Gauge 0~1…200mH2O · Max.5 relay to control · Key setting and... | |
| MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high... | |
| MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing... | |
| MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied... | |
| MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range... | |
| MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · 1,... | |
| MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX... | |
| MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE... | |
| MPM489WZ4 small-size submersible level transmitter with 17mm diameter, stainless steel housing, vented cable specially suitable for inserting down very small boreholes. · φ17mm · 0m~20m…200mH2O · Accuracy: ±0.5%FS Used For:... | |
| MPM5589 level switch is an intelligent level controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view... | |
| The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level... |