Airmar Technology Corporation Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing... | |
| AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options... | |
| AR50 Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Mounting cap available in BSP,... | |
| AR50CH Airducer® Transducer Applications Level measurement Open channel flow Obstacle avoidance Proximity Robotics Features Improved deadband performance as compared to AT50 Rugged sealed construction Cylindrical design allows for installation in... | |
| ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various... | |
| ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and... | |
| ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver... | |
| ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation... | |
| ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation... | |
| AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and... | |
| AT200 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Available in PVDF housing for use... | |
| AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting... | |
| AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities | |
| AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing... | |
| AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded... | |
| ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical... | |
| ATK200 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Proximity sensing Obstacle avoidance Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows... | |
| ATK50 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows... | |
| ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical... |