Solutions with Innovation, LLC Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Available in lengths up to 15 feet, the TR420 features a standard ½ inch resolution (optional ¼ inch resolution) and a variety of enclosure styles.The 4-20 mA and 1-5 VDC... | |
| Available in lengths up to 15 feet, the TR420E features a standard ½ inch repeating increments with optional ¼ inch resolution and can be supplied in a variety of mount... | |
| Compact and available in a wide variety of materials including polypropylene, PVDF, PVC, Nylon and Buna, the L003 is a versatile, vertically mounted switch designed and priced for a full... | |
| The 'bent stem' L090 mounts less than 3 inches into the side of the tank and detects liquid levels with specific gravities as low as .45. It is available with... | |
| The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar... | |
| The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most... | |
| The CS01 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC... | |
| The CS02 RF Capacitance Transmitter offers a compact and affordable solution to a wide variety of level sensing applications. With 4-20 mA and 0-5 VDC selectable and optional 0-10 VDC... | |
| The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and... | |
| The intermediate size L180 and large size L190 feature a Buna-N or Teflon float that provides optimum displacement and excellent stability in oils and water. Both Buna-N models are rated... | |
| The L090SA is a single and dual set point level switch designed for dirty applications where particle entrapment is a problem. Manufactured to customer specified switch points, the L090SA was... | |
| The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use,... | |
| The L190S shielded liquid level switch provides accurate and stable level detection in turbulent and highly contaminated non-static liquids. A clear polycarbonate slosh shield minimizes the effect of tank motion... | |
| The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F,... | |
| The L250AD is a combination one or two point level switch and integral dispensing tube designed for the pharmaceutical industry to dispense as well as monitor liquid levels of critical... | |
| The L312 is a compact, single level switch contained in an all metal remote chamber and designed for installations where internal mounting inside the tank is impractical or impossible. The... | |
| The L500S is a low cost, single or multiple level switch designed for adjustable level monitoring or leak detection in storage tanks, sumps or wells. Vertically mounted and suspended by... | |
| The L505 is a simple and economical liquid level indicator for quick, continuous readings in remote and mobile storage tanks. Requiring no electricity, the L505 provides an accurate and reliable... | |
| The miniature L001 and L002 afford the lowest cost, smallest sized level switch on the market today combined with unmatched quality, reliability and ease of installation. These solid polypropylene switches... | |
| The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels... | |
| The S003 is a low cost, single or multiple point level switch designed for use in extremely contaminated or highly viscous fluids Developed for parts cleaners and chemical plating tanks,... | |
| The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and... | |
| The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical... | |
| The vertically mounted L312 multi-level switches are individually designed for your application from many combinations of floats, mounts, and material options. With up to five independent switch points, the L312... | |
| The vertically mounted L312E multi-level switches are designed and FM approved for use in hazardous location environments including fuel tanks and combustible fluid storage tanks. With up to five independent... | |
| The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. | |
| The wider displacement L500 multi-level switch for larger tanks monitors up to eight independent levels in a single device. Available in lengths up to 15 feet, these sensors are individually... | |
| The wider displacement L500E multi-level switch for hazardous locations monitors up to eight independent levels in a single device. Available in lengths to 15 feet, these sensors are constructed in... | |
| VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can... |