First Sensor AG Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The BTE / PTU / BTW6000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor... | |
| The CTE / CTU / CTW8000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on piezo resistive ceramic pressure... | |
| The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor... | |
| The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without... | |
| The KTE / KTU / KTW6000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on piezo resistive ceramic pressure... | |
| The KTE / KTU / KTW8000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on piezo resistive ceramic pressure... | |
| The KTE2000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters are based on capacitive ceramic pressure sensor elements and feature a... | |
| The OLM high performance optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensor's plastic polysulphone measuring tip and rugged... | |
| The OLP optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensors plastic polysulphone housings provide excellent media compatibility. With... | |
| The OLT optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensors plastic TROGAMID® housings provide high chemical resistance and... |