CARLO GAVAZZI Automation Components Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| A compact and flexible level probe for measuring the level of conductive liquids, i.e overfill, dry run protection or pump control. A total measurements system consist of a multiple probehead,... | |
| A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an... | |
| A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 50-400 mm, 100- 900 mm and 200-1500 with a resolution as low as 1.0 mm. | |
| A family of diffuse ultrasonic sensors with sensing range from 250-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. | |
| A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue... | |
| A family of diffuse ultrasonic sensors with sensing ranges from 350-6000 mm with a resolution as low as 15 mm. The sensor contains both an analogue and a digital output. | |
| A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 350 to 3500 mm. 2 switching outputs - easily set up for two... | |
| A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set... | |
| A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and... | |
| A self-contained multi function diffuse ultrasonic sensor with a sensing range of 250 to 3500 mm. 2 switching outputs - easily set up for two different output modes and adjusted... | |
| A self-contained multi function diffuse ultrasonic sensor with a sensing range of 350 to 6000 mm. 2 switching outputs - easily set up for two different output modes and adjusted... | |
| A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output... | |
| Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances Polyester types, smooth... | |
| CARLO GAVAZZI has launched the MC36C Series Compact Safety Magnetic Sensors, designed for safety-related applications, such as the monitoring of swinging, sliding or removable safety guards, which keep personnel... | |
| Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging for discharging. The function is determined by the amplifier relay used. The sensors are delivered with... | |
| Level sensor for measuring the level of conductive liquids, i.e. max./min. control of charging or discharging. The function is determined by the amplifier relay used. The sensors are delivered with... | |
| Optical level probe with modulated infrared light for detection of liquids. Selfcontained unit has built-in amplifier. Separate transmitting and receiving elements sealed behind the tip. Designed for direct mounting through... | |
| Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container... | |
| Optical level sensor with unmodulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely self-contained in solid plastic housing designed for mounting into... | |
| The FS series of sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow... | |
| The ILM models, made of stainless steel, are composed by a float sliding all along a rod. By a simple rod or float overturning it is possible to reverse the... | |
| The ILSP models, made of non toxic polypropylene with silicone cable output function, allow the change of the output function by turning the float or the rod. Cylindrical non-toxic polypropylene... | |
| The ILU and ILMPU models, for horizontal mounting, are also made in non-toxic polypropylene. The ILMPU model, extremely small dimensioned, can be used both as a NO function and NC... | |
| The MC88C series are encoded safety magnetic sensors with rectangular housing used to monitor the position of hinged, sliding or removable guards of industrial applications. Carlo Gavazzi safety sensors stop... | |
| The sensors VH1 and VH2 are hanging electrodes with Neoprene cables. The sensor A94-10 is a hanging probe for (swimming) pool level control. For use with amplifier (please refer to... | |
| The stainless steel models can be used also in corrosive environments. The micro level switches find their ideal application in food, chemical and oil industries. The ILMM.5/S1 model is also... |