OPW Engineered Systems Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When... | |
| Civacon cane probes are used to provide overfill detection where a permanent sensor cannot be properly affixed to a tank or railcar. They provide a portable, flexible solution to varying... | |
| Civacon thermistor rack monitors are used with up to six compatible thermistor liquid level sensors or onboard monitors to monitor the status of liquid within transports (compartments) or other storage... | |
| Civacon, Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the... | |
| The Civacon Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to... |