elobau U.S., Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Broken finger switches with mechanical joint. Switching point with an inclination of α = 12° ±4° at the top of the switch, measured in the air. | |
| Broken finger switches with mechanical joint. Switching point with an inclination of α = 12° ±4° at the top of the switch, measured in the air | |
| Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air – Note that the... | |
| Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air. | |
| Coaxial for conducting fluids. | |
| Coaxial for nonconducting fluids. | |
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| Suitable for products which pile up in a conical shape. With cable output. | |
| The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without... | |
| Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design... |