Qualitrol Company, LLC Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest... | |
| Local reading level gauge and an electronic remote module offers continuous indication of the liquid level for a transformer’s main tank, conservator tank or load tap changer compartment. Provides a... | |
| Mechanical oil (liquid) level indicator with adjustable contacts (switches) for low oil level alarming. Magnetic couple minimizes potential leak paths. Gas sampling valve supplied as an option. Features Easy-to-read display... | |
| Provides continuous indication of the liquid level in a transformer’s main tank, conservator tank or load tap changer compartment. Gear driven mechanism provides amplified dial pointer movement proportional to the... | |
| Provides continuous indication of the liquid level inside of a transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features 3.75 inch... | |
| Provides continuous indication of the liquid level inside of a transformer’s main tank, conservator tank or load tap changer compartment. Lever driven gauges provide slimmer profile for tight spaces within... | |
| Provides continuous indication of the liquid level inside of a transformer’s main tank, conservator tank or load tap changer compartment. Models available with gear driven or lever driven float mechanisms. | |
| Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL... |