OTT Hydromet Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring... | |
| A highly accurate, solid state pressure transducer. Benefits Low power Low power design makes it ideally suited for remote monitoring applications. Light weight Light weight aluminum construction. Economical A low... | |
| SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on... | |
| SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets. Benefits Dual Sensor Setup SDR to measure a second stage... | |
| The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not... | |
| The OTT ecoLog 1000 is a self-contained, cellular groundwater level logger for measuring water level and temperature. It provides reliable system up-time and accurate measurements while avoiding data gaps. It’s... | |
| The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy... | |
| The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or... | |
| The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption... | |
| The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width... | |
| The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles,... | |
| The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump,... |