jbj Techniques Limited Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Electrical, visual and combination styles available in single or double format with the capacity for multiple level indication on request. Right angle versions for side entry into reservoirs. Units are... | |
| The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without... |