Krueger Sentry Gauge Co. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overfill Gauge This model of pop up overfill alert gauge (all plastic type PO) has the glass calibration, a pvc gauge guard, pvc bushing, Peek plastic rods, and polypropylene float. | |
| Overfill Gauge This model of pop up overfill alert gauge (stainless level one) has standard stainless steel wetted rods, polypropylene floats, and aluminum bushing. This mechanical overfill alert gauge is... | |
| Overfill Gauge This model of pop up overfill alert gauge (stainless level three) has standard stainless steel wetted rods, stainless steel floats, and stainless steel bushing. This mechanical overfill alert... | |
| Overfill Gauge This model of pop up overfill alert gauge (stainless level two) has standard stainless steel wetted rods, stainless steel floats, and aluminum bushing. This mechanical overfill alert gauge... | |
| Overfill Gauge This model of pop up overfill alert gauge (Standard Model) has standard galvanized wetted rods, polypropylene floats, and aluminum bushing. This mechanical overfill alert gauge is custom made... | |
| Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base... | |
| Standard construction includes galvanized steel rods, HDPE float, and an aluminum NPT bushing. The L Gauge liquid level monitor is a reliable swing arm tank monitor designed for smaller diameter... | |
| The galvanized steel wetted rods are replaced with Peek or Kynar wetted rods and the aluminum bushing is replaced with a PVC bushing. This model of liquid level monitor is... | |
| The galvanized steel wetted rods are replaced with stainless steel wetted rods and the HDPE floats are replaced with stainless steel floats. This model of liquid level monitor (Stainless Level... | |
| The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level three) adds... | |
| The galvanized steel wetted rods are replaced with stainless steel wetted rods. The floats are replaced with stainless steel floats. This model of the drum gauge (Stainless Level two) adds... | |
| The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of liquid level monitor (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel... | |
| The galvanized steel wetted rods are replaced with stainless steel wetted rods. This model of the drum gauge (Stainless Level One) replaces the standard galvanized wetted rods with stainless steel... | |
| This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel... | |
| This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus... | |
| This model of liquid level gauge (Stainless Level One) substitutes the standard galvanized wetted rods with stainless steel wetted rods, expanding the compatibility with different types of liquids. This mechanical... | |
| This model of liquid level gauge (Stainless Level Three) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE floats with stainless steel floats, and the... | |
| This model of liquid level gauge (Stainless Level Two) substitutes the standard galvanized wetted rods with stainless steel wetted rods, and the HDPE Floats with Stainless Steel Floats thus increasing... | |
| The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical... | |
| The Barrel Gauge, now available in all plastic and all stainless steel construction. The PB and B-S3 are reliable, swing arm type fill gauges used for measuring all types of... | |
| The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an... | |
| The Leak Type K Gauge is a reliable, vertical type leak monitor used for detecting leaks in the annular/interstitial space of a double wall above ground containment tank (AST's). Its... | |
| The Overfill Alert Gauge is now available in all plastic and all stainless steel construction for use in more aggressive liquids. It is a high level visual gauge designed to... | |
| The Therma Type H Liquid Level Gauge is a reliable, swing arm type tank gauge used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal... | |
| This model of level gauge is available in all plastic as well as a stainless model to increase compatibility with aggressive chemicals. See the PDF cut sheets above for more... | |
| Cast aluminum remote level indicator is weather resistant and almost indestructable. All “internal tank” parts available in stainless steel. Can be used for above ground tanks. Can mount remote indicator... | |
| The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit... |