Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic... | |
| 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the... | |
| 1.Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch... | |
| Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level... | |
| Description The level regulator type NR 1/2”,3/4”,M20,M24-EE xi for tank insert is a solenoid switch, operating without contact with the function of monitoring and regulating liquid levels and temperatures. The... | |
| Features: 1. The fuel consumption value is obtained directly by measuring the oil volume of the oil drum, and does not have any effect or influence on the oil pipe. | |
| Features Due to the strong anti-interference ability, the ultrasonic level sensor can be used for liquid level measurement in harsh environments. Built-in temperature sensitive device ensures a real-time temperature automatic... | |
| Level switches with Hirschmann connector B12 | |
| Single Level Refrigerant Recovery Switch Yuanben Company's P/N:LS-726 and LS-988 are 80% shut-off switches for all standard 30 and 50 pound D.O.T. approved recovery tanks. P/N: LS-988 – Yellow Brass... | |
| The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in... | |
| The Level transmitter monitor liquid level. Level testing range are available from 0mm to 1000mm, output the Voltage 0-5V or current 4-20mA signal,specify the level tranmitter are mounted from inside... | |
| The tank level alarm with a bright flashing LED and a loud beeper The tank alarm grabs attention with a bright flashing LED and a loud beeper when liquid level... |