Keller America, Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Based on our popular Digilevel, the Digilevel EC is made specifically for Environment Canada. The Digilevel EC employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for... | |
| Castello… is a device to measure and display digitally the liquid content of any tank. Castello… comprises an electronics enclosure and a pressure transmitter for level measurement. Castello…adapts to unlimited... | |
| The 36 Xi W series is built on the latest-generation microcontroller platform, which KELLER has developed to meet extremely high precision requirements and increase compatibility with a wide variety of... | |
| The Acculevel high accuracy level transmitter incorporates microprocessor-contr olled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. | |
| The Acculevel SDI high accuracy level transmitter incorporates microprocessor-contr olled signal conditioning to provide outstanding accuracy over temperature. Like the original Acculevel, it provides dual outputs but both are digital; | |
| The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water... | |
| The DCX-16 is an autonomous, battery-powered data collector in stainless steel housing with a very small 16mm diameter. In applications where a small probe diameter is an advantage, the logger... | |
| The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long... | |
| The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22 The sensor,... | |
| The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing... | |
| The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a... | |
| The Digilevel employs Keller's proven piezoresistive sensor technology coupled with an SDI-12 serial-digital interface for environmental level monitoring applications. The Digilevel is compatible with all SDI-12 v1.3 commands and capable... | |
| The Econolevel provides proven Keller quality for high volume pumping and distribution applications. It offers an industry standard 4-20mA analog output and durable 316L Stainless Steel construction. The Econolevel OEM... | |
| The Levelgage submersible level transmitter provides outstanding performance in a wide array of applications, from water storage and distribution to wastewater. It offers your choice of analog outputs (current or... | |
| The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick... | |
| The Microlevel combines the high accuracy of the Acculevel with a class-leading housing diameter of only 0.63". It incorporates Keller's proven microprocessor-contr olled signal conditioning to provide outstanding accuracy over... | |
| The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with... | |
| The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and... | |
| The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and... | |
| These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk... | |
| This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with... | |
| This Series is based on the stable, piezoresistive transducer and micro-processor electronics with integrated 16 bit A/D converter. Temperature dependencies and non-linearities of the sensor are mathematically compensated. With the... |