Mercury Displacement Industries, Inc. (MDI, Inc.) Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| High (25) AMP Float Switch "L" Series switch Temperature: 82°C/180°F Material: A.B.S. Ratings: 25 AMP 1 H.P. @ 120 VAC 2 H.P. @ 240 VAC Operating Angle (for Normally Open... | |
| High Amperage Switch: Up to 18 AMP @ 277 VAC Up to 2 H.P. @ 250 VAC | |
| VS Series Sump Pump Switch Ratings: Up to 10 AMP @ 120/240 V 50/60 Hz. Up to 1/2 H.P. @ 120/240 V 50/60 Hz. | |
| F-BLK-20 - 20' 16 AWG F-BLK-40 - 40' 16 AWG 2 AMP @ 120 VAC 1 AMP @ 240 VAC Normally Open - Narrow Angle | |
| F-BLU-20 - 20' 16 AWG F-BLU-40 - 40' 16 AWG 13 AMP @ 120 VAC 5 AMP @ 240 VAC Normally Open - Narrow Angle E-BLU-20 - 20' 16 AWG... | |
| F-RED-20 - 20' 16 AWG F-RED-40 - 40' 16 AWG 2 AMP @ 120 VAC 1 AMP @ 240 VAC Normally Closed - Narrow Angle | |
| F-YEL-20 - 20' 16 AWG F-YEL-40 - 40' 16 AWG 13 AMP @ 120 VAC 5 AMP @ 240 VAC Normally Closed - Narrow Angle E-YEL-20 - 20' 16 AWG... | |
| The BBLA alarm system is designed to monitor liquid levels in sump basins, holding tanks, lift stations tanks and many other non-potable water and wastewater applications. The BBLA is design... | |
| The OTA alarm system is designed to monitor liquid levels in sump basins, holding tanks, lift stations tanks and many other non-potable water and wastewater applications. Comes individually boxed with... | |
| The Twin Float pump switch consists of two floats, each float contains a mercury switch. One of the two floats contain a heavy-duty relay, which enables the floats to function... | |
| These floats are: Material: HIPS or ABS Ratings: 160 µA to 100 mA Operating Angle (for Normally Open or Pump Down). Contacts close @ 25° or before horizontal Contacts open... | |
| These floats are: Material: HIPS or ABS Ratings: 160 µA to 100 mA Operating Angle (for Normally Open or Pump Down). Contacts close @ 45° above horizontal Contacts open @... |