BinMaster, Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. | |
| Extended Mini Capacitance Probe: Point Level Detection for Liquids MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5” to 9.8” long. Need a small capacitance probe... | |
| Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or... | |
| Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with... | |
| Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the... | |
| An excellent alterative to relying on sight tubes, the SmartBob II SS sensor is a proven solution for measuring the level of solid material below a liquid surface. It can... | |
| An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top... | |
| BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now... | |
| BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals,... | |
| BinMaster’s most advanced rotary level indicator features a complete fail-safe system that alerts to the loss of power, failure of the motor, or failure of the electronics – allowing it... | |
| BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This... | |
| By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy... | |
| CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49... | |
| CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to... | |
| CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to... | |
| Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. | |
| Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. | |
| In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or... | |
| Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric... | |
| Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone... | |
| Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended... | |
| The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material... | |
| The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can... | |
| The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily... | |
| The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division... | |
| The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against... | |
| The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E,... | |
| The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top... | |
| The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is... | |
| The CNCR-120 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection. It is offered with either... | |
| The CNCR-130 sensor is suited for non-contact liquid level measurement at distances up to 49 feet in applications requiring a high level of environmental protection from the elements. It is... | |
| The CNCR-190 model is for non-contact liquid level measurement at distances up to 98 feet in applications requiring a high level of environmental protection from the elements. It is offered... | |
| The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with... | |
| The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features... | |
| The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a... | |
| The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors... | |
| The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a... | |
| The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently... | |
| The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and... | |
| The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be... | |
| The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses time domain reflectometry (TDR) to continuously measure levels in tanks and standpipes. It is offered with... | |
| The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials... | |
| The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged... | |
| The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100... | |
| The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity... | |
| The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and... | |
| The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in... | |
| The SmartBob AO with built-in 4-20 mA output and integrated keypad can easily replace any 4-20 device by simply installing the SmartBob on the top of the bin and wiring... | |
| The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest... | |
| The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid... | |
| The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from... | |
| The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod... | |
| Top-of-bin mounting for rotaries is ideal when the rotary is used as a high level alarm. Solid material will tend to be higher at the filling point and most operators... | |
| Used to detect the level of settled sediment or solid materials in a tank containing liquids, the VR-21 SED and VR-41 SED function by vibrating until the settled solid material... | |
| Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal... | |
| Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection... |