FLSmidth Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled... | |
| 120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG... |