Electronic Sensors, Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| The 505-2400 Series Continuous ultrasonic level transmitter provides superior performance previously not available in a two-wire ultrasonic transmitter with a range of up to 30 feet. The compact transducer design... | |
| The 9025A sensor is a state-of-the-art liquid level measurement instrument. Based on the latest technology, the 9025A provides an efficient, reliable and cost effective means of level reporting and control. | |
| The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced... |