Comus International Liquid Level / Pressure Sensors, Float Switches VFS50

Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm (2.047in) Thread: 3/8in PF
Datasheet
Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm (2.047in) Thread: 3/8in PF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Float Switches - VFS50 - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Float Switches
VFS50
Liquid Level / Pressure Sensors, Float Switches VFS50
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 106.0mm (4.173in) Width: ∅52.0mm (2.047in) Thread: 3/8in PF
  • Contact Form: Reversible Float
  • Switching Voltage: 240Vac/200Vac Max.
  • Switching Current: 0.5A Max.
  • Switching Capacity: 50VA Max.
  • Contact Resistance: 200mOhms Max.
  • Material: Stainless Steel SUS304
  • Size: Height: 106.0mm (4.173in)
  • Width: ∅52.0mm (2.047in)
  • Thread: 3/8in PF
Supplier's Site Datasheet
Float Switch; Operating Pressure Max Comus - 73R7811 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch; Operating Pressure Max Comus
73R7811
Float Switch; Operating Pressure Max Comus 73R7811
FLOAT SWITCH; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

FLOAT SWITCH; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Comus International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number VFS50 73R7811
Product Name Liquid Level / Pressure Sensors, Float Switches Float Switch; Operating Pressure Max Comus
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
SWITCH,AUTOMATIC FLOAT 600V AC MAX 10 A - 840-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
2 suppliers
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 585-00430 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details