Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APS Series

Description
Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects
Datasheet
Description
Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APS Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APS Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APS Series
Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects
  • Measuring range up to 200mm
  • Very small blind range
  • Narrow detection beam
  • Small size M12x1
  • Teach-In
  • Binary or analogue outputs
  • Special versions with particularly narrow beam or chemically resistant
  • Measurement independent of material, surface, colour and size of target
  • Work under dust, dirt, fog, light
  • Detect transparent and bright objects
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APS Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details