Comus International Float Switch, Vert; Operating Pressure Max Comus (Assemtech) RF3001A/VFS30

Description
FLOAT SWITCH, VERT; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, VERT; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Vert; Operating Pressure Max Comus (Assemtech) - 46WX3231 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Vert; Operating Pressure Max Comus (Assemtech)
46WX3231
Float Switch, Vert; Operating Pressure Max Comus (Assemtech) 46WX3231
FLOAT SWITCH, VERT; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes

FLOAT SWITCH, VERT; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 46WX3231
Product Name Float Switch, Vert; Operating Pressure Max Comus (Assemtech)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Continuous level sensor (guided wave radar) - LR9020 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
View Details
3 suppliers
Measurement - Level - ultrasonic - 159300131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details