Comus International Liquid Level / Pressure Sensors, Float Switches HFS50

Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm (4.645in) Thread: 3/8in PF
Datasheet
Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm (4.645in) Thread: 3/8in PF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Float Switches - HFS50 - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Float Switches
HFS50
Liquid Level / Pressure Sensors, Float Switches HFS50
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm (4.645in) Thread: 3/8in PF
  • Contact Form: Reversible Float
  • Switching Voltage: 240Vac/200Vdc Max.
  • Switching Current: 0.5A Max.
  • Switching Capacity: 50VA Max.
  • Contact Resistqance: 200mOhms Max.
  • Material: Stainless Steel SUS304
  • Size: Height: 125.0mm (4.921in)
  • Width: 118.0mm (4.645in)
  • Thread: 3/8in PF
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number HFS50
Product Name Liquid Level / Pressure Sensors, Float Switches
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details