APK SERIES -- LIQUID LEVEL / PRESSURE SENSORS, ULTRASONIC SENSORS
Comus InternationalLiquid Level / Pressure Sensors, Ultrasonic SensorsAPK Series
Description
Measuring distances from 80mm up to 5m
High detection sensitivity
Very low profile, small size
Versions with analogue and /or binary output
Versions with synchronization input
Measurement independent of material, surface, colour and size of target
Works under dust, dirt, fog, bright light
Detects transparent and bright objects
Protection class IP 67, fully watertight, robust
M8 connector for screw or snap-on
Versions with shielded integrated cable
Customized versions available
Swiss made precision
Comus International
Done
Datasheet
Description
Measuring distances from 80mm up to 5m
High detection sensitivity
Very low profile, small size
Versions with analogue and /or binary output
Versions with synchronization input
Measurement independent of material, surface, colour and size of target
Works under dust, dirt, fog, bright light
Detects transparent and bright objects
Protection class IP 67, fully watertight, robust
M8 connector for screw or snap-on
Versions with shielded integrated cable
Customized versions available
Swiss made precision
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APK Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APK Series
Measuring distances from 80mm up to 5m
High detection sensitivity
Very low profile, small size
Versions with analogue and /or binary output
Versions with synchronization input
Measurement independent of material, surface, colour and size of target
Works under dust, dirt, fog, bright light
Detects transparent and bright objects
Protection class IP 67, fully watertight, robust
M8 connector for screw or snap-on
Versions with shielded integrated cable
Customized versions available
Swiss made precision
Measuring distances from 80mm up to 5m
High detection sensitivity
Very low profile, small size
Versions with analogue and /or binary output
Versions with synchronization input
Measurement independent of material, surface, colour and size of target