BF32A25-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
BF32A25-0
Description
Switching Voltage: 240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 25° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form: A Normally Open
Description
Switching Voltage: 240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 25° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form: A Normally Open
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
BF32A25-0
Switching Voltage: 240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 25° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form: A Normally Open
- Switching Voltage: 240 Vac
- Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
- Switch Resistance: 3.0 Ohms Max.
- Differential Angle: 25° Deg.
- Size: L:140.0mm (5.5in)
- Dia: 76.0mm (3in)
- Cable Length: 3.048m (10ft)
- Contact Form: A Normally Open
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
BF32A25-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
Device Classification
Sensor System
Number of Switch Points Range
1 (#)
Media Type
Dry material (Bulk solids and powders)
View Details