Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APF Series

Description
Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High accuracy and temperature stability High measurement range Very small plane change influence high sampling rate teach-in Precision engineered
Datasheet
Description
Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High accuracy and temperature stability High measurement range Very small plane change influence high sampling rate teach-in Precision engineered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APF Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APF Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APF Series
Ultrasonic fork barrier with analogue output 0…10V The analogue signal is a function of lateral covering For edge control and web guidance systems For transparent foils For contaminated air High accuracy and temperature stability High measurement range Very small plane change influence high sampling rate teach-in Precision engineered
  • Ultrasonic fork barrier with analogue output 0…10V
  • The analogue signal is a function of lateral covering
  • For edge control and web guidance systems
  • For transparent foils
  • For contaminated air
  • High accuracy and temperature stability
  • High measurement range
  • Very small plane change influence
  • high sampling rate
  • teach-in
  • Precision engineered
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APF Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015567-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 2691923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp -40 to 302 F (-40 to 150 C)
View Details