Comus International Liquid Level / Pressure Sensors, Float Switches HFP32

Description
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in)
Datasheet
Description
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Float Switches - HFP32 - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Float Switches
HFP32
Liquid Level / Pressure Sensors, Float Switches HFP32
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 97.5mm (3.838in) Float Movement: 43.0mm (1.692in)
  • Reversible Switch Action
  • Switching Voltage: 240Vac / 200Vdc
  • Switching Current: 0.5A Max.
  • Carry Current: 1.0A Max.
  • Contact Resistance: 200 mOhms Max.
  • Material: Polypropylene
  • Size: Length 97.5mm (3.838in)
  • Float Movement: 43.0mm (1.692in)
Supplier's Site Datasheet
Float Reed Switch; Operating Pressure Max Comus - 73R7793 - Newark, An Avnet Company
Chicago, IL, United States
Float Reed Switch; Operating Pressure Max Comus
73R7793
Float Reed Switch; Operating Pressure Max Comus 73R7793
FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Plastic; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes

FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Plastic; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Comus International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number HFP32 73R7793
Product Name Liquid Level / Pressure Sensors, Float Switches Float Reed Switch; Operating Pressure Max Comus
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details