Comus International Liquid Level / Pressure Sensors, Float Switches HFS30

Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm (2.362in) Thread: 1/8in PF
Datasheet
Description
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm (2.362in) Thread: 1/8in PF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Float Switches - HFS30 - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Float Switches
HFS30
Liquid Level / Pressure Sensors, Float Switches HFS30
Contact Form: Reversible Float Switching Voltage: 240Vac/200Vac Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 72.0mm (2.952in) Width: 60.0mm (2.362in) Thread: 1/8in PF
  • Contact Form: Reversible Float
  • Switching Voltage: 240Vac/200Vac Max.
  • Switching Current: 0.5A Max.
  • Switching Capacity: 50VA Max.
  • Contact Resistance: 200mOhms Max.
  • Material: Stainless Steel SUS304
  • Size: Height: 72.0mm (2.952in)
  • Width: 60.0mm (2.362in)
  • Thread: 1/8in PF
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number HFS30
Product Name Liquid Level / Pressure Sensors, Float Switches
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details